Quantum Storage Systems Wire Shelving, 12Shelves, 110Bins, Red; Shelving Unit Type Quantum Storage WR74-1872-110104RD

Description
WIRE SHELVING, 12SHELVES, 110BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:18"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 110BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:18"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 110Bins, Red; Shelving Unit Type Quantum Storage - 44AC8367 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 110Bins, Red; Shelving Unit Type Quantum Storage
44AC8367
Wire Shelving, 12Shelves, 110Bins, Red; Shelving Unit Type Quantum Storage 44AC8367
WIRE SHELVING, 12SHELVES, 110BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:18"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 110BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:18"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8367
Product Name Wire Shelving, 12Shelves, 110Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details