Quantum Storage Systems Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage WR74-1872-103104RD

Description
WIRE SHELVING, 12SHELVES, 140BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Description
WIRE SHELVING, 12SHELVES, 140BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire Shelving unit from Newark, part number 44AC8361, features 12 shelves and 140 bins, designed for efficient storage and organization. It has a height of 74 inches, a width of 18 inches, and a length of 72 inches. The shelving unit is constructed from steel and is finished in red. Each shelf has a load capacity of 600 pounds, making it suitable for heavy-duty applications. The product is RoHS compliant, ensuring it meets environmental standards. This shelving unit is ideal for engineers looking for a robust and versatile storage solution.

Datasheet Summary
Powered by GS/AI

The Wire Shelving unit from Newark, part number 44AC8361, features 12 shelves and 140 bins, designed for efficient storage and organization. It has a height of 74 inches, a width of 18 inches, and a length of 72 inches. The shelving unit is constructed from steel and is finished in red. Each shelf has a load capacity of 600 pounds, making it suitable for heavy-duty applications. The product is RoHS compliant, ensuring it meets environmental standards. This shelving unit is ideal for engineers looking for a robust and versatile storage solution.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage - 44AC8361 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage
44AC8361
Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage 44AC8361
WIRE SHELVING, 12SHELVES, 140BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 140BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8361
Product Name Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - GT-XHG0026S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 36 inch (914 mm)
View Details
Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 19.02 inch (483 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details