Quantum Storage Systems Wire Shelving, 12Shelves, 140Bins, Ivory; Shelving Unit Type Quantum Storage WR74-1872-103104IV

Description
WIRE SHELVING, 12SHELVES, 140BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 140BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 140Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8360 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 140Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8360
Wire Shelving, 12Shelves, 140Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8360
WIRE SHELVING, 12SHELVES, 140BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 140BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8360
Product Name Wire Shelving, 12Shelves, 140Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 1863002 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 6.89 inch (175 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details