Quantum Storage Systems Wire Shelving, 12Shelves, 140Bins, Grn; Shelving Unit Type Quantum Storage WR74-1872-103104GN

Description
WIRE SHELVING, 12SHELVES, 140BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 140BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 140Bins, Grn; Shelving Unit Type Quantum Storage - 44AC8359 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 140Bins, Grn; Shelving Unit Type Quantum Storage
44AC8359
Wire Shelving, 12Shelves, 140Bins, Grn; Shelving Unit Type Quantum Storage 44AC8359
WIRE SHELVING, 12SHELVES, 140BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 140BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8359
Product Name Wire Shelving, 12Shelves, 140Bins, Grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details