Quantum Storage Systems Wire Shelving, 12Shelves, 140Bins, Blu; Shelving Unit Type Quantum Storage WR74-1872-103104BL

Description
WIRE SHELVING, 12SHELVES, 140BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 140BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 140Bins, Blu; Shelving Unit Type Quantum Storage - 44AC8358 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 140Bins, Blu; Shelving Unit Type Quantum Storage
44AC8358
Wire Shelving, 12Shelves, 140Bins, Blu; Shelving Unit Type Quantum Storage 44AC8358
WIRE SHELVING, 12SHELVES, 140BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 140BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:18"; Length:72"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8358
Product Name Wire Shelving, 12Shelves, 140Bins, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details