Quantum Storage Systems Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage WR74-1860S-5

Description
WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:18"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:18"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage - 42AC7961 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
42AC7961
Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage 42AC7961
WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:18"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:18"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7961
Product Name Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-2472 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
View Details
Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details