Quantum Storage Systems Open Wire Shelving, 12Shelves, 88Bin/blu; Shelving Unit Type Quantum Storage WR74-1860-88104BL

Description
OPEN WIRE SHELVING, 12SHELVES, 88BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:18"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 88BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:18"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 88Bin/blu; Shelving Unit Type Quantum Storage - 44AC8352 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 88Bin/blu; Shelving Unit Type Quantum Storage
44AC8352
Open Wire Shelving, 12Shelves, 88Bin/blu; Shelving Unit Type Quantum Storage 44AC8352
OPEN WIRE SHELVING, 12SHELVES, 88BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:18"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 88BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:18"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8352
Product Name Open Wire Shelving, 12Shelves, 88Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details