Quantum Storage Systems Wire Shelving, 12Shelves, 143Bins, Red; Shelving Unit Type Quantum Storage WR74-1860-143103RD

Description
WIRE SHELVING, 12SHELVES, 143BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:18"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 143BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:18"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 143Bins, Red; Shelving Unit Type Quantum Storage - 44AC8349 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 143Bins, Red; Shelving Unit Type Quantum Storage
44AC8349
Wire Shelving, 12Shelves, 143Bins, Red; Shelving Unit Type Quantum Storage 44AC8349
WIRE SHELVING, 12SHELVES, 143BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:18"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 143BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:18"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8349
Product Name Wire Shelving, 12Shelves, 143Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Closed shelving - SRE3026 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details