Quantum Storage Systems Wire Shelving, 12Shelves, 143Bins, Blk; Shelving Unit Type Quantum Storage WR74-1860-143103BK

Description
WIRE SHELVING, 12SHELVES, 143BINS, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:18"; Length:60"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Description
WIRE SHELVING, 12SHELVES, 143BINS, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:18"; Length:60"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 143Bins, Blk; Shelving Unit Type Quantum Storage - 44AC8345 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 143Bins, Blk; Shelving Unit Type Quantum Storage
44AC8345
Wire Shelving, 12Shelves, 143Bins, Blk; Shelving Unit Type Quantum Storage 44AC8345
WIRE SHELVING, 12SHELVES, 143BINS, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:18"; Length:60"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 143BINS, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:18"; Length:60"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8345
Product Name Wire Shelving, 12Shelves, 143Bins, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 223764 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.95 inch (456 mm)
Width 19.02 inch (483 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details