Quantum Storage Systems Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage WR74-1854S-5

Description
WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:18"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:18"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage - 42AC7945 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
42AC7945
Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage 42AC7945
WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:18"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:18"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7945
Product Name Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details