OPEN WIRE SHELVING, 12SHELVES, 66BIN/YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:18"; Length:48"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 44AC8338 |
| Product Name | Open Wire Shelving, 12Shelves, 66Bin/yel; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving; Wire |
| Shelving/Racking Options | Open |
| Capacity | 800 lbs (363 kg) |