Quantum Storage Systems Open Wire Shelving, 12Shelves, 66Bin/grn; Shelving Unit Type Quantum Storage WR74-1848-66104GN

Description
OPEN WIRE SHELVING, 12SHELVES, 66BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:18"; Length:48"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 66BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:18"; Length:48"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 66Bin/grn; Shelving Unit Type Quantum Storage - 44AC8335 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 66Bin/grn; Shelving Unit Type Quantum Storage
44AC8335
Open Wire Shelving, 12Shelves, 66Bin/grn; Shelving Unit Type Quantum Storage 44AC8335
OPEN WIRE SHELVING, 12SHELVES, 66BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:18"; Length:48"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 66BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:18"; Length:48"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8335
Product Name Open Wire Shelving, 12Shelves, 66Bin/grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - GT-C1170S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Storage Racking - 230223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 106 lbs (48 kg)
Depth 8.66 inch (220 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details