Quantum Storage Systems Open Wire Shelving, 12Shelves, 66Bin/blu; Shelving Unit Type Quantum Storage WR74-1848-66104BL

Description
OPEN WIRE SHELVING, 12SHELVES, 66BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:18"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 66BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:18"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 66Bin/blu; Shelving Unit Type Quantum Storage - 44AC8334 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 66Bin/blu; Shelving Unit Type Quantum Storage
44AC8334
Open Wire Shelving, 12Shelves, 66Bin/blu; Shelving Unit Type Quantum Storage 44AC8334
OPEN WIRE SHELVING, 12SHELVES, 66BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:18"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 66BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:18"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8334
Product Name Open Wire Shelving, 12Shelves, 66Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details