Quantum Storage Systems Open Wire Shelving, 12Shelves, 91Bin/grn; Shelving Unit Type Quantum Storage WR74-1848-103104GN

Description
OPEN WIRE SHELVING, 12SHELVES, 91BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:18"; Length:48"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 91BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:18"; Length:48"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 91Bin/grn; Shelving Unit Type Quantum Storage - 44AC8323 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 91Bin/grn; Shelving Unit Type Quantum Storage
44AC8323
Open Wire Shelving, 12Shelves, 91Bin/grn; Shelving Unit Type Quantum Storage 44AC8323
OPEN WIRE SHELVING, 12SHELVES, 91BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:18"; Length:48"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 91BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:18"; Length:48"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8323
Product Name Open Wire Shelving, 12Shelves, 91Bin/grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2761186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1312 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
PRE-ENGINEERED BULK STORAGE RACKS - H67313SD - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Racking
Depth ? to 36 inch (? to 914 mm)
View Details