Quantum Storage Systems Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage WR74-1836BK-5

Description
SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage - 42AC7907 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage
42AC7907
Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage 42AC7907
SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7907
Product Name Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details