Quantum Storage Systems Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage WR74-1472P

Description
SHELVING, STARTER KIT, PROFORM, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:14"; Length:72"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, PROFORM, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:14"; Length:72"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage - 42AC7884 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage
42AC7884
Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage 42AC7884
SHELVING, STARTER KIT, PROFORM, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:14"; Length:72"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, PROFORM, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:14"; Length:72"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7884
Product Name Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details