WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:14"; Length:42"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC7857 |
| Product Name | Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving; Wire |
| Capacity | 800 lbs (363 kg) |