Quantum Storage Systems Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage WR74-1442C

Description
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:14"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:14"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage - 42AC7854 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage
42AC7854
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage 42AC7854
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:14"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:14"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7854
Product Name Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details