Quantum Storage Systems Wire Shelving, 12Shelves, 176Bins, Ivory; Shelving Unit Type Quantum Storage WR74-1272-176101IV

Description
WIRE SHELVING, 12SHELVES, 176BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 176BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 176Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8318 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 176Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8318
Wire Shelving, 12Shelves, 176Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8318
WIRE SHELVING, 12SHELVES, 176BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 176BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8318
Product Name Wire Shelving, 12Shelves, 176Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
RS Components, Ltd.
Specs
Type Racking
Depth 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details