Quantum Storage Systems Wire Shelving, 12Shelves, 176Bins, Grn; Shelving Unit Type Quantum Storage WR74-1272-176101GN

Description
WIRE SHELVING, 12SHELVES, 176BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 176BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 176Bins, Grn; Shelving Unit Type Quantum Storage - 44AC8317 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 176Bins, Grn; Shelving Unit Type Quantum Storage
44AC8317
Wire Shelving, 12Shelves, 176Bins, Grn; Shelving Unit Type Quantum Storage 44AC8317
WIRE SHELVING, 12SHELVES, 176BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 176BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8317
Product Name Wire Shelving, 12Shelves, 176Bins, Grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463389 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details