Quantum Storage Systems Wire Shelving, 12Shelves, 176Bins, Clr; Shelving Unit Type Quantum Storage WR74-1272-176101CL

Description
WIRE SHELVING, 12SHELVES, 176BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 176BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 176Bins, Clr; Shelving Unit Type Quantum Storage - 42AC7833 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 176Bins, Clr; Shelving Unit Type Quantum Storage
42AC7833
Wire Shelving, 12Shelves, 176Bins, Clr; Shelving Unit Type Quantum Storage 42AC7833
WIRE SHELVING, 12SHELVES, 176BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 176BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7833
Product Name Wire Shelving, 12Shelves, 176Bins, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 2228277 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details