Quantum Storage Systems Wire Shelving, 12Shelves, 176Bins, Blk; Shelving Unit Type Quantum Storage WR74-1272-176101BK

Description
WIRE SHELVING, 12SHELVES, 176BINS, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 176BINS, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 176Bins, Blk; Shelving Unit Type Quantum Storage - 44AC8315 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 176Bins, Blk; Shelving Unit Type Quantum Storage
44AC8315
Wire Shelving, 12Shelves, 176Bins, Blk; Shelving Unit Type Quantum Storage 44AC8315
WIRE SHELVING, 12SHELVES, 176BINS, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 176BINS, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:12"; Length:72"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8315
Product Name Wire Shelving, 12Shelves, 176Bins, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 23.62 inch (600 mm)
View Details
Shelving with sliding panels - SRE1C-EC750103 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details