WIRE SHELVING, 12SHELVES, 110BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:12"; Length:72"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 44AC8314 |
| Product Name | Wire Shelving, 12Shelves, 110Bins, Yel; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving; Wire |
| Capacity | 600 lbs (272 kg) |