Quantum Storage Systems Wire Shelving, 12Shelves, 110Bins, Blk; Shelving Unit Type Quantum Storage WR74-1272-110102BK

Description
WIRE SHELVING, 12SHELVES, 110BINS, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:12"; Length:72"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 110BINS, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:12"; Length:72"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 110Bins, Blk; Shelving Unit Type Quantum Storage - 44AC8309 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 110Bins, Blk; Shelving Unit Type Quantum Storage
44AC8309
Wire Shelving, 12Shelves, 110Bins, Blk; Shelving Unit Type Quantum Storage 44AC8309
WIRE SHELVING, 12SHELVES, 110BINS, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:12"; Length:72"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 110BINS, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:12"; Length:72"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8309
Product Name Wire Shelving, 12Shelves, 110Bins, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2878085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 5.12 inch (130 mm)
Width 8.27 inch (210 mm)
View Details
Freestanding stations - EMA1312 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details