Quantum Storage Systems Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage WR74-1272-101102RD

Description
WIRE SHELVING, 12SHELVES, 140BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:12"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Description
WIRE SHELVING, 12SHELVES, 140BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:12"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage - 44AC8307 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage
44AC8307
Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage 44AC8307
WIRE SHELVING, 12SHELVES, 140BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:12"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 140BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:12"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8307
Product Name Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open shelving - SRE1002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Racks - 528993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details