Quantum Storage Systems Wire Shelving, 12Shelves, 140Bins, Blu; Shelving Unit Type Quantum Storage WR74-1272-101102BL

Description
WIRE SHELVING, 12SHELVES, 140BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:12"; Length:72"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 140BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:12"; Length:72"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 140Bins, Blu; Shelving Unit Type Quantum Storage - 44AC8304 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 140Bins, Blu; Shelving Unit Type Quantum Storage
44AC8304
Wire Shelving, 12Shelves, 140Bins, Blu; Shelving Unit Type Quantum Storage 44AC8304
WIRE SHELVING, 12SHELVES, 140BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:12"; Length:72"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 140BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:12"; Length:72"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8304
Product Name Wire Shelving, 12Shelves, 140Bins, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 12.6 inch (320 mm)
Length 39.37 inch (1000 mm)
View Details
Shelving with sliding panels - SRE2C-GC870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details