Quantum Storage Systems Open Wire Shelving, 12Shelves, 88Bin/clr; Shelving Unit Type Quantum Storage WR74-1260-88102CL

Description
OPEN WIRE SHELVING, 12SHELVES, 88BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:60"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 88BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:60"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 88Bin/clr; Shelving Unit Type Quantum Storage - 42AC7821 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 88Bin/clr; Shelving Unit Type Quantum Storage
42AC7821
Open Wire Shelving, 12Shelves, 88Bin/clr; Shelving Unit Type Quantum Storage 42AC7821
OPEN WIRE SHELVING, 12SHELVES, 88BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:60"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 88BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:60"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7821
Product Name Open Wire Shelving, 12Shelves, 88Bin/clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SEE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Swing Gate Wall Rack - 24
Specs
Type Racking
Depth 23.7 inch (602 mm)
Length 27.5 inch (698 mm)
View Details