Quantum Storage Systems Open Wire Shelving, 12Shelves, 88Bin/blk; Shelving Unit Type Quantum Storage WR74-1260-88102BK

Description
OPEN WIRE SHELVING, 12SHELVES, 88BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:60"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 88BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:60"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 88Bin/blk; Shelving Unit Type Quantum Storage - 44AC8297 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 88Bin/blk; Shelving Unit Type Quantum Storage
44AC8297
Open Wire Shelving, 12Shelves, 88Bin/blk; Shelving Unit Type Quantum Storage 44AC8297
OPEN WIRE SHELVING, 12SHELVES, 88BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:60"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 88BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:88; Height:74"; Width:12"; Length:60"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8297
Product Name Open Wire Shelving, 12Shelves, 88Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 4445520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 11.99 inch (305 mm)
Material Steel
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details