Quantum Storage Systems Wire Shelving, 12Shelves, 143Bins, Red; Shelving Unit Type Quantum Storage WR74-1260-143101RD

Description
WIRE SHELVING, 12SHELVES, 143BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:12"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Description
WIRE SHELVING, 12SHELVES, 143BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:12"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire Shelving unit from Newark, an Avnet Company, features 12 shelves and 143 bins, designed for efficient storage and organization. The unit measures 74 inches in height, 12 inches in width, and 60 inches in length, making it suitable for various applications. Constructed from steel, it offers a load capacity of 600 pounds per shelf, ensuring durability and strength for heavy items. The bins are colored red, enhancing visibility and organization. This shelving unit is also RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Wire Shelving unit from Newark, an Avnet Company, features 12 shelves and 143 bins, designed for efficient storage and organization. The unit measures 74 inches in height, 12 inches in width, and 60 inches in length, making it suitable for various applications. Constructed from steel, it offers a load capacity of 600 pounds per shelf, ensuring durability and strength for heavy items. The bins are colored red, enhancing visibility and organization. This shelving unit is also RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 143Bins, Red; Shelving Unit Type Quantum Storage - 44AC8295 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 143Bins, Red; Shelving Unit Type Quantum Storage
44AC8295
Wire Shelving, 12Shelves, 143Bins, Red; Shelving Unit Type Quantum Storage 44AC8295
WIRE SHELVING, 12SHELVES, 143BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:12"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 143BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:12"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8295
Product Name Wire Shelving, 12Shelves, 143Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details