Quantum Storage Systems Wire Shelving, 12Shelves, 143Bins, Blu; Shelving Unit Type Quantum Storage WR74-1260-143101BL

Description
WIRE SHELVING, 12SHELVES, 143BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:12"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 143BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:12"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 143Bins, Blu; Shelving Unit Type Quantum Storage - 44AC8292 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 143Bins, Blu; Shelving Unit Type Quantum Storage
44AC8292
Wire Shelving, 12Shelves, 143Bins, Blu; Shelving Unit Type Quantum Storage 44AC8292
WIRE SHELVING, 12SHELVES, 143BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:12"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 143BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:12"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8292
Product Name Wire Shelving, 12Shelves, 143Bins, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4007M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details