Quantum Storage Systems Wire Shelving, 12Shelves, 118Bins, Yel; Shelving Unit Type Quantum Storage WR74-1260-101102YL

Description
WIRE SHELVING, 12SHELVES, 118BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:12"; Length:60"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 118BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:12"; Length:60"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 118Bins, Yel; Shelving Unit Type Quantum Storage - 44AC8290 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 118Bins, Yel; Shelving Unit Type Quantum Storage
44AC8290
Wire Shelving, 12Shelves, 118Bins, Yel; Shelving Unit Type Quantum Storage 44AC8290
WIRE SHELVING, 12SHELVES, 118BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:12"; Length:60"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 118BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:12"; Length:60"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8290
Product Name Wire Shelving, 12Shelves, 118Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630275 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 24.02 inch (610 mm)
View Details
Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details