Quantum Storage Systems Wire Shelving, 12Shelves, 118Bins, Ivory; Shelving Unit Type Quantum Storage WR74-1260-101102IV

Description
WIRE SHELVING, 12SHELVES, 118BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:12"; Length:60"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Description
WIRE SHELVING, 12SHELVES, 118BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:12"; Length:60"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 118Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8288 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 118Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8288
Wire Shelving, 12Shelves, 118Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8288
WIRE SHELVING, 12SHELVES, 118BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:12"; Length:60"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 118BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:12"; Length:60"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8288
Product Name Wire Shelving, 12Shelves, 118Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 2472672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.8661 inch (22 mm)
Width 0.8661 inch (22 mm)
View Details