Quantum Storage Systems Wire Shelving, 12Shelves, 118Bins, Blu; Shelving Unit Type Quantum Storage WR74-1260-101102BL

Description
WIRE SHELVING, 12SHELVES, 118BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:12"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 118BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:12"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 118Bins, Blu; Shelving Unit Type Quantum Storage - 44AC8286 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 118Bins, Blu; Shelving Unit Type Quantum Storage
44AC8286
Wire Shelving, 12Shelves, 118Bins, Blu; Shelving Unit Type Quantum Storage 44AC8286
WIRE SHELVING, 12SHELVES, 118BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:12"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 118BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:12"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8286
Product Name Wire Shelving, 12Shelves, 118Bins, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Mobile shelving & Mini-Racking - SRE4531SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details