Quantum Storage Systems Open Wire Shelving, 12Shelves, 66Bin/blu; Shelving Unit Type Quantum Storage WR74-1248-66102BL

Description
OPEN WIRE SHELVING, 12SHELVES, 66BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:12"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 66BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:12"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 66Bin/blu; Shelving Unit Type Quantum Storage - 44AC8280 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 66Bin/blu; Shelving Unit Type Quantum Storage
44AC8280
Open Wire Shelving, 12Shelves, 66Bin/blu; Shelving Unit Type Quantum Storage 44AC8280
OPEN WIRE SHELVING, 12SHELVES, 66BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:12"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 66BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:12"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8280
Product Name Open Wire Shelving, 12Shelves, 66Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized units - GT-XHG0026S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details