Quantum Storage Systems Wire Shelving, 12Shelves, 110Bins, Ivory; Shelving Unit Type Quantum Storage WR74-1248-110101IV

Description
WIRE SHELVING, 12SHELVES, 110BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:12"; Length:48"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 110BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:12"; Length:48"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 110Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8276 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 110Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8276
Wire Shelving, 12Shelves, 110Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8276
WIRE SHELVING, 12SHELVES, 110BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:12"; Length:48"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 110BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:12"; Length:48"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8276
Product Name Wire Shelving, 12Shelves, 110Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1312 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details