Quantum Storage Systems Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage WR74-1248-101102BK

Description
OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:12"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:12"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage - 44AC8267 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage
44AC8267
Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage 44AC8267
OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:12"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:12"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8267
Product Name Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with sliding panels - SRE1C-EE750103 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
PCB Holders - 707144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.43 inch (265 mm)
Width 8.07 inch (205 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details