Quantum Storage Systems Open Wire Shelving, 7Shelves, 24Bin, Gry; Shelving Unit Type Quantum Storage WR7-92080GY

Description
OPEN WIRE SHELVING, 7SHELVES, 24BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:48"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 7SHELVES, 24BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:48"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 24Bin, Gry; Shelving Unit Type Quantum Storage - 44AC8262 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 24Bin, Gry; Shelving Unit Type Quantum Storage
44AC8262
Open Wire Shelving, 7Shelves, 24Bin, Gry; Shelving Unit Type Quantum Storage 44AC8262
OPEN WIRE SHELVING, 7SHELVES, 24BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:48"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 24BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:48"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8262
Product Name Open Wire Shelving, 7Shelves, 24Bin, Gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details