Quantum Storage Systems Open Wire Shelving, 7Shelves, 24Bin, Yel; Shelving Unit Type Quantum Storage WR7-245YL

Description
OPEN WIRE SHELVING, 7SHELVES, 24BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:Ultra RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 7SHELVES, 24BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:Ultra RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 24Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8255 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 24Bin, Yel; Shelving Unit Type Quantum Storage
44AC8255
Open Wire Shelving, 7Shelves, 24Bin, Yel; Shelving Unit Type Quantum Storage 44AC8255
OPEN WIRE SHELVING, 7SHELVES, 24BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:Ultra RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 24BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8255
Product Name Open Wire Shelving, 7Shelves, 24Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details