Quantum Storage Systems Wire Shelving, 7Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage WR7-245IV

Description
WIRE SHELVING, 7SHELVES, 24BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:Ultra RoHS Compliant: Yes
Description
WIRE SHELVING, 7SHELVES, 24BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:Ultra RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 7Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8253 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 7Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8253
Wire Shelving, 7Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8253
WIRE SHELVING, 7SHELVES, 24BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:Ultra RoHS Compliant: Yes

WIRE SHELVING, 7SHELVES, 24BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8253
Product Name Wire Shelving, 7Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 528993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mini-Racking - SRE5006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details