Quantum Storage Systems Open Wire Shelving, 7Shelves, 24Bin, Clr; Shelving Unit Type Quantum Storage WR7-245CL

Description
OPEN WIRE SHELVING, 7SHELVES, 24BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 7SHELVES, 24BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 24Bin, Clr; Shelving Unit Type Quantum Storage - 42AC7786 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 24Bin, Clr; Shelving Unit Type Quantum Storage
42AC7786
Open Wire Shelving, 7Shelves, 24Bin, Clr; Shelving Unit Type Quantum Storage 42AC7786
OPEN WIRE SHELVING, 7SHELVES, 24BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 24BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7786
Product Name Open Wire Shelving, 7Shelves, 24Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Shelving with drawers - R5SHC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details