Quantum Storage Systems Open Wire Shelving, 7Shelves, 20Bin, Clr; Shelving Unit Type Quantum Storage WR7-20-MIXCL

Description
OPEN WIRE SHELVING, 7SHELVES, 20BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 7SHELVES, 20BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 20Bin, Clr; Shelving Unit Type Quantum Storage - 42AC7784 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 20Bin, Clr; Shelving Unit Type Quantum Storage
42AC7784
Open Wire Shelving, 7Shelves, 20Bin, Clr; Shelving Unit Type Quantum Storage 42AC7784
OPEN WIRE SHELVING, 7SHELVES, 20BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 20BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7784
Product Name Open Wire Shelving, 7Shelves, 20Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Mini-Racking - SRE5153S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details