Quantum Storage Systems Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage WR63-3648C-5

Description
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:36"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:36"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage - 42AC7762 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage
42AC7762
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage 42AC7762
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:36"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:36"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7762
Product Name Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details