Quantum Storage Systems Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage WR63-3036S-5

Description
WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:30"; Length:36"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:30"; Length:36"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage - 42AC7730 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
42AC7730
Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage 42AC7730
WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:30"; Length:36"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:30"; Length:36"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7730
Product Name Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Freestanding stations - EMA3031 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details