Quantum Storage Systems Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage WR63-2460BK

Description
SHELVING, STARTER KIT, BLACK, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
SHELVING, STARTER KIT, BLACK, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Shelving Starter Kit, part number 42AC7705, features a black finish and includes four shelves. It is designed for wire shelving applications, with a height of 63 inches, a width of 24 inches, and a length of 60 inches. The unit is constructed from steel, ensuring durability and strength. Each shelf has a load capacity ranging from 600 to 800 pounds, making it suitable for heavy-duty storage needs. The product is also RoHS compliant, indicating it meets environmental safety standards. This shelving unit is ideal for engineers seeking a robust and reliable storage solution for various applications.

Datasheet Summary
Powered by GS/AI

The Shelving Starter Kit, part number 42AC7705, features a black finish and includes four shelves. It is designed for wire shelving applications, with a height of 63 inches, a width of 24 inches, and a length of 60 inches. The unit is constructed from steel, ensuring durability and strength. Each shelf has a load capacity ranging from 600 to 800 pounds, making it suitable for heavy-duty storage needs. The product is also RoHS compliant, indicating it meets environmental safety standards. This shelving unit is ideal for engineers seeking a robust and reliable storage solution for various applications.

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage - 42AC7705 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage
42AC7705
Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage 42AC7705
SHELVING, STARTER KIT, BLACK, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, BLACK, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7705
Product Name Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details