Quantum Storage Systems Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage WR63-2460BK-5

Description
SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage - 42AC7706 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage
42AC7706
Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage 42AC7706
SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7706
Product Name Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 2262988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Freestanding stations - EMA3031 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details