Quantum Storage Systems Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage WR63-2448BK

Description
SHELVING, STARTER KIT, BLACK, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, BLACK, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage - 42AC7687 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage
42AC7687
Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage 42AC7687
SHELVING, STARTER KIT, BLACK, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, BLACK, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7687
Product Name Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details