Quantum Storage Systems Shelving, Starter Kit, Proform, 5Shelves; Shelving Unit Type Quantum Storage WR63-1842P-5

Description
SHELVING, STARTER KIT, PROFORM, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, PROFORM, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Proform, 5Shelves; Shelving Unit Type Quantum Storage - 42AC7554 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Proform, 5Shelves; Shelving Unit Type Quantum Storage
42AC7554
Shelving, Starter Kit, Proform, 5Shelves; Shelving Unit Type Quantum Storage 42AC7554
SHELVING, STARTER KIT, PROFORM, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, PROFORM, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7554
Product Name Shelving, Starter Kit, Proform, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
PCB Holders - 2878085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 5.12 inch (130 mm)
Width 8.27 inch (210 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details