Quantum Storage Systems Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage WR63-1272C-5

Description
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:12"; Length:72"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:12"; Length:72"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage - 42AC7470 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage
42AC7470
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage 42AC7470
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:12"; Length:72"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:63"; Width:12"; Length:72"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7470
Product Name Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 102574 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.75 inch (400 mm)
View Details
Shelving with Sloped Shelves - SRE1T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details