Quantum Storage Systems Open Wire Shelving, 6Shelves, 10Bin, Yel; Shelving Unit Type Quantum Storage WR6-974YL

Description
OPEN WIRE SHELVING, 6SHELVES, 10BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:30"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 10BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:30"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 10Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8246 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 10Bin, Yel; Shelving Unit Type Quantum Storage
44AC8246
Open Wire Shelving, 6Shelves, 10Bin, Yel; Shelving Unit Type Quantum Storage 44AC8246
OPEN WIRE SHELVING, 6SHELVES, 10BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:30"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 10BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:30"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8246
Product Name Open Wire Shelving, 6Shelves, 10Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 700 lbs (317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228277 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details