Quantum Storage Systems Open Wire Shelving, 6Shelves, 10Bin, Blu; Shelving Unit Type Quantum Storage WR6-974BL

Description
OPEN WIRE SHELVING, 6SHELVES, 10BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:30"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 10BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:30"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 10Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8244 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 10Bin, Blu; Shelving Unit Type Quantum Storage
44AC8244
Open Wire Shelving, 6Shelves, 10Bin, Blu; Shelving Unit Type Quantum Storage 44AC8244
OPEN WIRE SHELVING, 6SHELVES, 10BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:30"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 10BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:30"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8244
Product Name Open Wire Shelving, 6Shelves, 10Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 700 lbs (317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details